Microchip Technology, Inc. SCRs - Single - JANTX2N2326S JANTX2N2326S

Description
Manufacturer: Microchip Technology Win Source Part Number: 922348-JANTX2N2326S Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 200 V Sensitive Gate Through Hole TO-5 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-15496, 1086-15496-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922348-JANTX2N2326S Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 200 V Sensitive Gate Through Hole TO-5 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-15496, 1086-15496-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - JANTX2N2326S - 922348-JANTX2N2326S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - JANTX2N2326S
922348-JANTX2N2326S
SCRs - Single - JANTX2N2326S 922348-JANTX2N2326S
Manufacturer: Microchip Technology Win Source Part Number: 922348-JANTX2N2326S Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 200 V Sensitive Gate Through Hole TO-5 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-15496, 1086-15496-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922348-JANTX2N2326S
Series: Military, MIL-PRF-19500/276
Operating Temperature Range: -65°C ~ 125°C
Features: SCR 200 V Sensitive Gate Through Hole TO-5
Package: Bulk
Package: TO-205AA, TO-5-3 Metal Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 1086-15496, 1086-15496-MIL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 922348-JANTX2N2326S
Product Name SCRs - Single - JANTX2N2326S
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T860N36TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 3600 volts
View Details
M50 Series High Surge Current Rectifiers - M5010032V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details