Microchip Technology, Inc. SCRs - Single - JANTX2N2324 JANTX2N2324

Description
Manufacturer: Microchip Technology Win Source Part Number: 922347-JANTX2N2324 Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 100 V Sensitive Gate Through Hole TO-5 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-20695, 1086-20695-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922347-JANTX2N2324 Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 100 V Sensitive Gate Through Hole TO-5 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-20695, 1086-20695-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - JANTX2N2324 - 922347-JANTX2N2324 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - JANTX2N2324
922347-JANTX2N2324
SCRs - Single - JANTX2N2324 922347-JANTX2N2324
Manufacturer: Microchip Technology Win Source Part Number: 922347-JANTX2N2324 Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 100 V Sensitive Gate Through Hole TO-5 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-20695, 1086-20695-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922347-JANTX2N2324
Series: Military, MIL-PRF-19500/276
Operating Temperature Range: -65°C ~ 125°C
Features: SCR 100 V Sensitive Gate Through Hole TO-5
Package: Bulk
Package: TO-205AA, TO-5-3 Metal Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 1086-20695, 1086-20695-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - JANTX2N2324 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
JANTX2N2324
Discrete Semiconductor Products - Thyristors - SCRs JANTX2N2324
SCR 100V TO5

SCR 100V TO5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 922347-JANTX2N2324 JANTX2N2324
Product Name SCRs - Single - JANTX2N2324 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842SDK400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Thyristors - 271814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details