Microchip Technology, Inc. SCRs - Single - JANTX2N2323 JANTX2N2323

Description
Manufacturer: Microchip Technology Win Source Part Number: 922345-JANTX2N2323 Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 50 V Sensitive Gate Through Hole TO-5-3 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-5-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-15490, 1086-15490-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922345-JANTX2N2323 Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 50 V Sensitive Gate Through Hole TO-5-3 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-5-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-15490, 1086-15490-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - JANTX2N2323 - 922345-JANTX2N2323 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - JANTX2N2323
922345-JANTX2N2323
SCRs - Single - JANTX2N2323 922345-JANTX2N2323
Manufacturer: Microchip Technology Win Source Part Number: 922345-JANTX2N2323 Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 50 V Sensitive Gate Through Hole TO-5-3 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-5-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 1086-15490, 1086-15490-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922345-JANTX2N2323
Series: Military, MIL-PRF-19500/276
Operating Temperature Range: -65°C ~ 125°C
Features: SCR 50 V Sensitive Gate Through Hole TO-5-3
Package: Bulk
Package: TO-205AA, TO-5-3 Metal Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-5-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 1086-15490, 1086-15490-MIL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 922345-JANTX2N2323
Product Name SCRs - Single - JANTX2N2323
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B514SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details