Bipolar (BJT) Transistor NPN 50V 800mA 500mW Surface Mount UB
TRANS NPN 50V 0.8A UB
TRANS NPN 50V 0.8A UB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1086-2678-ND | JANTX2N2222AUB | JANTX2N2222AUB |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | 3-SMD, No Lead | MIL-PRF-19500/255 | 3-SMD, No Lead |
| Transistor Grade / Operating Range | Military | ||
| Packing Method | Bulk; Bulk |