Bipolar (BJT) Transistor NPN 50V 800mA 650mW Surface Mount UB
TRANS NPN 50V 0.8A UB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANTX2N2222AUA/TR-ND | JANTX2N2222AUA/TR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | 4-SMD, No Lead | MIL-PRF-19500/255 |
| Transistor Grade / Operating Range | Military |