NPN silicon switching transistor in a 4-pad surface mount UB package, rated for 800 mA collector current, 75 V collector-base voltage, 50 V collector-emitter voltage, and 6 V emitter-base voltage, with a maximum junction temperature of 200°C and power dissipation of 0.50 W at 25°C ambient, meeting MIL-PRF-19500/255AA and JANTX quality level requirements for military applications.
Bipolar (BJT) Transistor NPN 50V 800mA 500mW Surface Mount UB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANTX2N2221AUB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |