Bipolar (BJT) Transistor NPN 50V 800mA 800mW Through Hole TO-39
TRANS NPN 50V 0.8A TO39
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-2673-ND | JANTX2N2219A |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | TO-39; TO-205AD, TO-39-3 Metal Can |
| Transistor Grade / Operating Range | Military | |
| IC(max) | 800 milliamps |