MICROCHIP TECHNOLOGY, INC.
JANTX2N1711 -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - BIPOLAR (BJT)
Microchip Technology, Inc.
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N1711
Description
TRANS NPN 30V 0.5A TO5
Description
TRANS NPN 30V 0.5A TO5
Suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N1711
Supplier's Site
Technical Specifications
|
Product Category
|
Bipolar RF Transistors |
|
Product Number
|
JANTX2N1711 |
|
Product Name
|
Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
|
Packing Method
|
Bulk; Bulk
|
Unlock Full Specs
to access all available technical data
Similar Products
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details
Polarity
NPN
Package Type
SOT223; Sot-223
Number of units in IC
1
View Details
Polarity
NPN
Package Type
TO-3; SOT23
IC(max)
500 milliamps
View Details