Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - JANTX2N1486 JANTX2N1486

Description
Manufacturer: Microchip Technology Win Source Part Number: 922344-JANTX2N1486 Series: Military, MIL-PRF-19500/180 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 55 V 3 A - 1.75 W Through Hole TO-8 Package: TO-233AA, TO-8-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N1486 Categories: Discrete Semiconductor Products Case / Package: TO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-15487, 1086-15487-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922344-JANTX2N1486 Series: Military, MIL-PRF-19500/180 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 55 V 3 A - 1.75 W Through Hole TO-8 Package: TO-233AA, TO-8-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N1486 Categories: Discrete Semiconductor Products Case / Package: TO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-15487, 1086-15487-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N1486 - 922344-JANTX2N1486 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N1486
922344-JANTX2N1486
TRANSISTORS - Transistors (BJT) - Single - JANTX2N1486 922344-JANTX2N1486
Manufacturer: Microchip Technology Win Source Part Number: 922344-JANTX2N1486 Series: Military, MIL-PRF-19500/180 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 55 V 3 A - 1.75 W Through Hole TO-8 Package: TO-233AA, TO-8-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N1486 Categories: Discrete Semiconductor Products Case / Package: TO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-15487, 1086-15487-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922344-JANTX2N1486
Series: Military, MIL-PRF-19500/180
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 55 V 3 A - 1.75 W Through Hole TO-8
Package: TO-233AA, TO-8-3 Metal Can
Package: Bulk
Mounting: Through Hole
Family Name: 2N1486
Categories: Discrete Semiconductor Products
Case / Package: TO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1086-15487, 1086-15487-MIL

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N1486
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTX2N1486
TRANS NPN 55V 3A TO8

TRANS NPN 55V 3A TO8

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 922344-JANTX2N1486 JANTX2N1486
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N1486 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data