Bipolar (BJT) Transistor NPN 40V 3A 1.75W Through Hole TO-8
TRANS NPN 40V 3A TO8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-15486-ND | JANTX2N1485 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-8; TO-233AA, TO-8-3 Metal Can | MIL-PRF-19500/180 |
| Transistor Grade / Operating Range | Military |