Microchip Technology, Inc. Single Zener Diodes JANTX1N971B-1

Description
Zener Diode 27V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 27V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1086-15477-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1086-15477-ND
Single Zener Diodes 1086-15477-ND
Zener Diode 27V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 27V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1066267-JANTX1N971B-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1066267-JANTX1N971B-1
Discrete Semiconductor Products - Diodes - Zener - Single 1066267-JANTX1N971B-1
Win Source Part Number: 1066267-JANTX1N971B- 1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/117 Package: Bulk Standard Package: 1 Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 21 V Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 41 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): 1N971BTR; 1N971B; 1N969B; JANTX1N968B-1; BZX55C27-TAP; BZX55B27-TRJANTX-1N9 71B1; JANTX1N971B1; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 1086-15477,1086-1547 7-MIL Base Product Number: 1N971 RoHS Status: RoHS non-compliant

Win Source Part Number: 1066267-JANTX1N971B-1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/117
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 21 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 41 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): 1N971BTR; 1N971B; 1N969B; JANTX1N968B-1; BZX55C27-TAP; BZX55B27-TRJANTX-1N971B1; JANTX1N971B1;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 1086-15477,1086-15477-MIL
Base Product Number: 1N971
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - JANTX1N971B-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
JANTX1N971B-1
Discrete Semiconductor Products - Diodes - Zener JANTX1N971B-1
DIODE ZENER 27V 500MW DO35

DIODE ZENER 27V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1086-15477-ND 1066267-JANTX1N971B-1 JANTX1N971B-1
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-204AH, DO-35, Axial DO-35 (DO-204AH); DO-35
VZ 27 volts 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B22X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1220009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details