Manufacturer: Microchip Technology
Win Source Part Number: 922343-JANTX1N969B-1
Series: Military, MIL-PRF-19500/117
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 22 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Package: DO-204AH, DO-35, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N969
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1086-15475, 1086-15475-MIL
Zener Diode 22V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 22V 500MW DO35
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 922343-JANTX1N969B-1 | 1086-15475-ND | JANTX1N969B-1 |
| Product Name | Diodes - Zener - Single - JANTX1N969B-1 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-35 (DO-204AH) | DO-35 (DO-204AH); DO-35 | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active |