Microchip Technology, Inc. Single Zener Diodes JANTX1N962B-1

Description
Zener Diode 11V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 11V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1086-1072-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1086-1072-ND
Single Zener Diodes 1086-1072-ND
Zener Diode 11V 500mW ±5% Through Hole DO-35

Zener Diode 11V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Diodes - Zener - Single - JANTX1N962B-1 - 922342-JANTX1N962B-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N962B-1
922342-JANTX1N962B-1
Diodes - Zener - Single - JANTX1N962B-1 922342-JANTX1N962B-1
Manufacturer: Microchip Technology Win Source Part Number: 922342-JANTX1N962B-1 Series: Military, MIL-PRF-19500/117 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 11 V 500 mW ±5% Through Hole DO-35 Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Family Name: 1N962 Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1086-1072, 1086-1072-MIL, JANTX1N962B1

Manufacturer: Microchip Technology
Win Source Part Number: 922342-JANTX1N962B-1
Series: Military, MIL-PRF-19500/117
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 11 V 500 mW ±5% Through Hole DO-35
Package: DO-204AH, DO-35, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N962
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1086-1072, 1086-1072-MIL, JANTX1N962B1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - JANTX1N962B-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
JANTX1N962B-1
Discrete Semiconductor Products - Diodes - Zener JANTX1N962B-1
DIODE ZENER 11V 500MW DO35

DIODE ZENER 11V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1086-1072-ND 922342-JANTX1N962B-1 JANTX1N962B-1
Product Name Single Zener Diodes Diodes - Zener - Single - JANTX1N962B-1 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-35 DO-35; DO-35
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4735A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers
Zener Diodes - 1460569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details