Zener Diode 6.2V 500mW ±5% Surface Mount DO-213AA
DIODE ZENER 6.2V 500MW DO213AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1086-2667-ND | JANTX1N823UR-1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active |