Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single JANTX1N823UR-1/TR

Description
Win Source Part Number: 1066266-JANTX1N823UR -1/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/159 Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 2 µA @ 3 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 15 Ohms Package / Case: DO-213AA Supplier Device Package: DO-213AA Alternative Parts (Cross-Reference): JANTX1N823UR-1/TRJAN TX1N823UR1TR; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-JANTX1N823UR-1/T R
Request a Quote Datasheet
Description
Win Source Part Number: 1066266-JANTX1N823UR -1/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/159 Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 2 µA @ 3 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 15 Ohms Package / Case: DO-213AA Supplier Device Package: DO-213AA Alternative Parts (Cross-Reference): JANTX1N823UR-1/TRJAN TX1N823UR1TR; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-JANTX1N823UR-1/T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1066266-JANTX1N823UR-1/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1066266-JANTX1N823UR-1/TR
Discrete Semiconductor Products - Diodes - Zener - Single 1066266-JANTX1N823UR-1/TR
Win Source Part Number: 1066266-JANTX1N823UR -1/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/159 Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 2 µA @ 3 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 15 Ohms Package / Case: DO-213AA Supplier Device Package: DO-213AA Alternative Parts (Cross-Reference): JANTX1N823UR-1/TRJAN TX1N823UR1TR; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-JANTX1N823UR-1/T R

Win Source Part Number: 1066266-JANTX1N823UR-1/TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/159
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 2 µA @ 3 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: DO-213AA
Supplier Device Package: DO-213AA
Alternative Parts (Cross-Reference): JANTX1N823UR-1/TRJANTX1N823UR1TR;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 150-JANTX1N823UR-1/TR

Buy Now
Single Zener Diodes - 150-JANTX1N823UR-1/TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
150-JANTX1N823UR-1/TR-ND
Single Zener Diodes 150-JANTX1N823UR-1/TR-ND
Zener Diode 6.2V 500mW ±5% Surface Mount DO-213AA

Zener Diode 6.2V 500mW ±5% Surface Mount DO-213AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - JANTX1N823UR-1/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
JANTX1N823UR-1/TR
Discrete Semiconductor Products - Diodes - Zener JANTX1N823UR-1/TR
DIODE ZENER TEMP COMPENSATED

DIODE ZENER TEMP COMPENSATED

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1066266-JANTX1N823UR-1/TR 150-JANTX1N823UR-1/TR-ND JANTX1N823UR-1/TR
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-213AA DO-213AA
Unlock Full Specs
to access all available technical data