Win Source Part Number: 1066265-JANTX1N754AU
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/127
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 2 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 5 Ohms
Package / Case: DO-213AA
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): MMSZ5235B-7-F; MMBZ5235B-7-F; MMSZ5235B; TZM5235B-GS18; MMBZ5235B; MMSZ5235BS-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 1086-1070,1086-1070-
Base Product Number: 1N754
RoHS Status: RoHS non-compliant
Zener Diode 6.8V 500mW ±5% Surface Mount DO-213AA
DIODE ZENER 6.8V 500MW DO213AA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1066265-JANTX1N754AUR-1 | 1086-1070-ND | JANTX1N754AUR-1 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-213AA | DO-213AA | |
| VZ | 6.8 volts | 6.8 volts | |
| ZZT | 5 ohms | 5 ohms |