Microchip Technology, Inc. Diodes, Rectifiers - Single - JANTX1N6673 JANTX1N6673

Description
Manufacturer: Microchip Technology Win Source Part Number: 922337-JANTX1N6673 Series: Military, MIL-PRF-19500/617 Features: Diode Standard 400 V 15A (DC) Through Hole TO-254 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: TO-254-3, TO-254AA (Straight Leads) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-254 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 922337-JANTX1N6673 Series: Military, MIL-PRF-19500/617 Features: Diode Standard 400 V 15A (DC) Through Hole TO-254 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: TO-254-3, TO-254AA (Straight Leads) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-254 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JANTX1N6673 - 922337-JANTX1N6673 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N6673
922337-JANTX1N6673
Diodes, Rectifiers - Single - JANTX1N6673 922337-JANTX1N6673
Manufacturer: Microchip Technology Win Source Part Number: 922337-JANTX1N6673 Series: Military, MIL-PRF-19500/617 Features: Diode Standard 400 V 15A (DC) Through Hole TO-254 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: TO-254-3, TO-254AA (Straight Leads) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-254 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.10.0080

Manufacturer: Microchip Technology
Win Source Part Number: 922337-JANTX1N6673
Series: Military, MIL-PRF-19500/617
Features: Diode Standard 400 V 15A (DC) Through Hole TO-254
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: TO-254-3, TO-254AA (Straight Leads)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-254
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.10.0080

Buy Now
400V 15A Diode and Rectifier - 280-JANTX1N6673 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 15A Diode and Rectifier
280-JANTX1N6673
400V 15A Diode and Rectifier 280-JANTX1N6673
DIODE GEN PURP 400V 15A TO254 Product overview: JANTX1N6673 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTX1N6673 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 15A TO254 Product overview: JANTX1N6673 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTX1N6673 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N6673
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N6673
DIODE GEN PURP 400V 15A TO254

DIODE GEN PURP 400V 15A TO254

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 922337-JANTX1N6673 280-JANTX1N6673 JANTX1N6673
Product Name Diodes, Rectifiers - Single - JANTX1N6673 400V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 400 V 15A (DC) Through Hole TO-254
Unlock Full Specs
to access all available technical data