Microchip Technology, Inc. 300V 15A Diode and Rectifier JANTX1N6672

Description
DIODE GEN PURP 300V 15A TO254 Product overview: JANTX1N6672 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTX1N6672 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 300V 15A TO254 Product overview: JANTX1N6672 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTX1N6672 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 15A Diode and Rectifier
280-JANTX1N6672
300V 15A Diode and Rectifier 280-JANTX1N6672
DIODE GEN PURP 300V 15A TO254 Product overview: JANTX1N6672 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTX1N6672 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 300V 15A TO254 Product overview: JANTX1N6672 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTX1N6672 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1018112-JANTX1N6672 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1018112-JANTX1N6672
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1018112-JANTX1N6672
Win Source Part Number: 1018112-JANTX1N6672 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/617 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300 V Current - Average Rectified (Io): 15A (DC) Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 20 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 50 µA @ 240 V Capacitance @ Vr, F: 150pF @ 10V, 1MHz Mounting Type: Through Hole Package / Case: TO-254-3, TO-254AA (Straight Leads) Supplier Device Package: TO-254 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology RoHS Status: RoHS non-compliant

Win Source Part Number: 1018112-JANTX1N6672
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/617
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 15A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 20 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 50 µA @ 240 V
Capacitance @ Vr, F: 150pF @ 10V, 1MHz
Mounting Type: Through Hole
Package / Case: TO-254-3, TO-254AA (Straight Leads)
Supplier Device Package: TO-254
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N6672
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N6672
DIODE GEN PURP 300V 15A TO254

DIODE GEN PURP 300V 15A TO254

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-JANTX1N6672 1018112-JANTX1N6672 JANTX1N6672
Product Name 300V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Diode Type Standard
VF 1.55 volts 1.55 volts
VR 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220859 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSDH15K - Micross Components, Inc.
Specs
IFSM 40 amps
IF 400 mA
trr 2500 ns
View Details