Manufacturer: Microchip Technology
Win Source Part Number: 922336-JANTX1N6632
Series: Military, MIL-PRF-19500/356
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 3.3 V 5 W ±5% Through Hole E, Axial
Package: Bulk
Package: E, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: E, Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1086-16006, 1086-16006-MIL
DIODE ZENER 3.3V 5W E AXIAL Product overview: JANTX1N6632 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JANTX1N6632 can be used for catalog matching and distributor lookup.
DIODE ZENER 3.3V 5W E AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 922336-JANTX1N6632 | 287-JANTX1N6632 | JANTX1N6632 |
| Product Name | Diodes - Zener - Single - JANTX1N6632 | 3.3V 5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | E, Axial | Bulk | E, Axial |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| VZ | 3.3 volts | 3.3 volts | |
| ZZT | 3 ohms | 3 ohms |