Manufacturer: Microchip Technology
Win Source Part Number: 922331-JANTX1N645-1
Series: Military, MIL-PRF-19500/240
Features: Diode Standard 225 V 400mA Through Hole DO-35
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-204AH, DO-35, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N645
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1086-15974, 1086-15974-MIL
DIODE GEN PURP 225V 400MA DO35
DIODE GEN PURP 225V 400MA DO35
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 922331-JANTX1N645-1 | JANTX1N645-1 | JANTX1N645-1 |
| Product Name | Diodes, Rectifiers - Single - JANTX1N645-1 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Diode Standard 225 V 400mA Through Hole DO-35 | ||
| Package | DO-35 | DO-35; DO-204AH, DO-35, Axial | |
| Life Cycle Stage | Active |