Manufacturer: Microchip Technology
Win Source Part Number: 876179-JANTX1N6157A
Series: Military, MIL-PRF-19500/516
Features: Clamp Ipp Tvs Diode
Package: Bulk
Family Name: 1N6157
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-2600, 1086-2600-MIL
TVS DIODE 32.7VWM 59.1VC C AXIAL
BI-DIRECTIONAL TVS C-BODY ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 876179-JANTX1N6157A | JANTX1N6157A | 32AJ3908 |
| Product Name | TVS - TVS - Diodes - JANTX1N6157A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs C-Body Rohs Compliant Microchip |
| Package | C, Axial | ||
| Peak Pulse Power | 1500 watts | ||
| VC | 59.1 volts |