Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes JANTX1N5816

Description
Win Source Part Number: 1378725-JANTX1N5816 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: MILITARY, MIL-PRF-19500/478 Package: Bulk Product Status: Active Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-203AA (DO-4) Base Product Number: 1N5816 Technology: Standard Mounting Type: Chassis, Stud Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 20 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 150 V Capacitance @ Vr, F: 300pF @ 10V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C
Request a Quote Datasheet
Description
Win Source Part Number: 1378725-JANTX1N5816 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: MILITARY, MIL-PRF-19500/478 Package: Bulk Product Status: Active Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-203AA (DO-4) Base Product Number: 1N5816 Technology: Standard Mounting Type: Chassis, Stud Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 20 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 150 V Capacitance @ Vr, F: 300pF @ 10V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1378725-JANTX1N5816 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1378725-JANTX1N5816
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1378725-JANTX1N5816
Win Source Part Number: 1378725-JANTX1N5816 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: MILITARY, MIL-PRF-19500/478 Package: Bulk Product Status: Active Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-203AA (DO-4) Base Product Number: 1N5816 Technology: Standard Mounting Type: Chassis, Stud Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 20 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 150 V Capacitance @ Vr, F: 300pF @ 10V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C

Win Source Part Number: 1378725-JANTX1N5816
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: MILITARY, MIL-PRF-19500/478
Package: Bulk
Product Status: Active
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-203AA (DO-4)
Base Product Number: 1N5816
Technology: Standard
Mounting Type: Chassis, Stud Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 20 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 10 µA @ 150 V
Capacitance @ Vr, F: 300pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N5816 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N5816
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N5816
DIODE GEN PURP 150V 20A DO203AA

DIODE GEN PURP 150V 20A DO203AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 1378725-JANTX1N5816 JANTX1N5816
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.9500 volts 0.9500 volts
VR 150 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6079 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
General-purpose dual Schottky diode - BAS70-07,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B
View Details
8 suppliers
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details