Zener Diode 5.6V 500mW ±5% Through Hole DO-35
Manufacturer: Microchip Technology
Win Source Part Number: 922322-JANTX1N5524B-
Series: Military, MIL-PRF-19500/437
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 5.6 V 500 mW ±5% Through Hole DO-35
Package: DO-204AH, DO-35, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N5524
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1086-15401, 1086-15401-MIL
DIODE ZENER 5.6V 500MW DO35
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-15401-ND | 922322-JANTX1N5524B-1 | JANTX1N5524B-1 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - JANTX1N5524B-1 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | DO-35 | DO-35; DO-35 | |
| Life Cycle Stage | Active |