Diode Surface Mount DO-213AB (MELF, LL41)
DIODE CURRENT REG 100V
DIODE CUR REG 100V 5.17MA 500MW
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Current Limiting Diodes | Current Limiting Diodes |
| Product Number | 1086-18926-ND | JANTX1N5314UR-1 | JANTX1N5314UR-1 |
| Product Name | Current Regulation - Diodes, Transistors | Current Regulation - Diodes, Transistors | Discrete Semiconductor Products - Current Regulation - Diodes, Transistors |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |