The JANTX1N5306-1 is a current regulator diode from the 1N5283-1 to 1N5314-1 series, designed to maintain a stable current over a broad voltage and temperature range. It features a hermetically sealed glass DO-7 package with axial leads, a maximum power dissipation of 500 mW at a lead temperature of 50°C, and a working peak voltage of 100 V. The device regulates current at 2.40 mA with a tolerance of ±10%, and has a knee impedance of 0.345 MΩ. It meets JANTX qualification per MIL-PRF-19500/463 and is rated for a junction and storage temperature range of -65°C to +175°C. The cathode is identified by a band, and the diode operates with the banded end negative.
DIODE CUR REG 100V 2.42MA 500MW Product overview: JANTX1N5306-1 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.42MA, 500MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2.42MA, 500MW, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-JANTX1N5306-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1164-JANTX1N5306-1 |
| Product Name | 100V 2.42MA 500MW Bipolar Transistor |
| Package Type | Bulk |