Zener Diode 100V 5W ±5% Surface Mount D-5B
Win Source Part Number: 1382403-JANTX1N4982U
Category: Discrete Semiconductor Products>Diodes>Zene
Series: Military, MIL-PRF-19500/356
Package: Bulk
Standard Package: 1 pcs
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 1 A
Current - Reverse Leakage @ Vr: 2 µA @ 76 V
Voltage - Zener (Nom) (Vz): 100 V
Impedance (Max) (Zzt): 110 Ohms
Mounting Type: Surface Mount
Package / Case: SQ-MELF, E
Supplier Device Package: D-5B
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: 1N4982
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
DIODE ZENER 100V 5W D5B
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-2431-ND | 1382403-JANTX1N4982US | JANTX1N4982US |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | SQ-MELF, E | D-5B | |
| VZ | 100 volts | 100 volts |