Diode Standard 600V 1A Through Hole
Manufacturer: Microchip Technology
Win Source Part Number: 922321-JANTX1N4946
Series: Military, MIL-PRF-19500/359
Features: Diode Standard 600 V 1A Through Hole
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: A, Axial
Mounting: Through Hole
Family Name: 1N4946
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-2383, 1086-2383-MIL
DIODE GEN PURP 600V 1A AXIAL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1086-2383-ND | 922321-JANTX1N4946 | JANTX1N4946 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - JANTX1N4946 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |