Zener Diode 3.3V 500mW ±1% Through Hole DO-35 (DO-204AH)
DIODE ZENER 3.3V 500MW DO35
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1086-18346-ND | JANTX1N4620D-1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | |
| Package | DO-35 (DO-204AH); DO-35 |