Zener Diode 6.4V 500mW ±5% Through Hole DO-35
DIODE ZENER TEMP COMPENSATED
DIODE ZENER TEMP COMPENSATED
| DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 150-JANTX1N4568A-1/TR-ND | 536-JANTX1N4568A-1/TR | JANTX1N4568A-1/TR |
| Product Name | Single Zener Diodes | DIODE ZENER TEMP COMPENSATED | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | DO-204AH, DO-35, Axial; DO-35 | DO-35; DO-35 | |
| Life Cycle Stage | Active |