Zener Diode 6.4V 500mW ±5% Through Hole DO-35
Manufacturer: Microchip Technology
Win Source Part Number: 876175-JANTX1N4566A-
Series: Military, MIL-PRF-19500/452
Features: Zener Diode 6.4 V 500 mW
Package: Bulk
Family Name: 1N4566
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1086-15362, 1086-15362-MIL
DIODE ZENER 6.4V 500MW DO35
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-15362-ND | 876175-JANTX1N4566A-1 | JANTX1N4566A-1 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - JANTX1N4566A-1 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-35; DO-35 |