DIODE ZENER 5.6V 50W TO204AD
ZENER DIODE, 5.6V V(Z), 5%, 50W, SILICON, UNIDIRECTIONAL, TO-204AD ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | JANTX1N4561B | 95AJ8465 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 5.6V V(Z), 5%, 50W, Silicon, Unidirectional, To-204Ad Rohs Compliant Microchip |
| Life Cycle Stage | Active | |
| Package | TO-3; TO-204AD (TO-3) | |
| VZ | 5.6 volts | |
| ZZT | 0 ohms |