Zener Diode 91V 1.5W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 91V 1.5W DO204AL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1086-15355-ND | JANTX1N4488 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | |
| Package | DO-204AL (DO-41); DO-41 |