Zener Diode 33V 1.5W ±5% Through Hole DO-41
DIODE ZENER 33V 1.5W DO41
DIODE ZENER 33V 1.5W DO41
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-17875-ND | JANTX1N4477 | JANTX1N4477 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | ||
| Package | DO-41; DO-41 | DO-204AL, DO041, Axial |