Microchip Technology, Inc.
Single Zener Diodes
JANTX1N4475US/TR
Description
DIODE ZENER 27V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 27V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-JANTX1N4475US/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Mixer
View Details
3 suppliers
Diode Type
Rectifier & Schottky Diodes
Diode Applications
Rectifier
IF
1000 mA
View Details
Diode Applications
Rectifier
IF
35000 to 50000 mA
View Details
Diode Type
Standard
VF
1.25 volts
VR
200 volts
View Details
5 suppliers