Microchip Technology, Inc.
Single Zener Diodes
JANTX1N4472CUS/TR
Description
DIODE ZENER 20V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 20V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-JANTX1N4472CUS/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Three Phase Full Wave Bridge Assemblies
IF
2000 mA
VR
400 volts
View Details
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
30 volts
View Details