Microchip Technology, Inc. 75V 200MA Diode and Rectifier JANTX1N4148UBD

Description
DIODE ARRAY GP 75V 200MA UB Product overview: JANTX1N4148UBD from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-JANTX1N4148UBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 75V 200MA UB Product overview: JANTX1N4148UBD from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-JANTX1N4148UBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 200MA Diode and Rectifier
286-JANTX1N4148UBD
75V 200MA Diode and Rectifier 286-JANTX1N4148UBD
DIODE ARRAY GP 75V 200MA UB Product overview: JANTX1N4148UBD from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-JANTX1N4148UBD can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 200MA UB Product overview: JANTX1N4148UBD from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-JANTX1N4148UBD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - JANTX1N4148UBD - 922319-JANTX1N4148UBD - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - JANTX1N4148UBD
922319-JANTX1N4148UBD
Diodes, Rectifiers - Arrays - JANTX1N4148UBD 922319-JANTX1N4148UBD
Manufacturer: Microchip Technology Win Source Part Number: 922319-JANTX1N4148UB D Series: Military, MIL-PRF-19500/116 Features: Diode Array 1 Pair Series Connection Standard 75 V 200mA Surface Mount 3-SMD, No Lead Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: 3-SMD, No Lead Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: UB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-17578, 1086-17578-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922319-JANTX1N4148UBD
Series: Military, MIL-PRF-19500/116
Features: Diode Array 1 Pair Series Connection Standard 75 V 200mA Surface Mount 3-SMD, No Lead
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: 3-SMD, No Lead
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: UB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1086-17578, 1086-17578-MIL

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N4148UBD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N4148UBD
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N4148UBD
DIODE ARRAY GP 75V 200MA UB

DIODE ARRAY GP 75V 200MA UB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-JANTX1N4148UBD 922319-JANTX1N4148UBD JANTX1N4148UBD
Product Name 75V 200MA Diode and Rectifier Diodes, Rectifiers - Arrays - JANTX1N4148UBD Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk UB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C3V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type LLD - Model: KP923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
TVS Diodes - 9211195P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT26; SOT-26
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details