Win Source Part Number: 1023717-JANTX1N4148U
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Military, MIL-PRF-19500/116
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 20 µs
Current - Reverse Leakage @ Vr: 500 nA @ 75 V
Operating Temperature - Junction: -65°C ~ 200°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: 3-SMD, No Lead
Supplier Device Package: UB
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
HTSUS: 8541.10.0070
Mfr: Microchip Technology
Other Names: 150-JANTX1N4148UBD/T
Diode Array 1 Pair Series Connection Standard 75V 200mA Surface Mount 3-SMD, No Lead
DIODE ARRAY GP 75V 200MA UB
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1023717-JANTX1N4148UBD/TR | 150-JANTX1N4148UBD/TR-ND | JANTX1N4148UBD/TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1.2 volts | ||
| VR | 75 volts | ||
| IR | 0.5000 mA |