Zener Diode 51V 500mW ±5% Surface Mount DO-213AA
DIODE ZENER 51V 500MW DO213AA
ZENER DIODE, 51V V(Z), 5%, 0.5W, SILICON, UNIDIRECTIONAL, DO-213AA ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-17404-ND | JANTX1N4126UR-1 | 95AJ8460 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 51V V(Z), 5%, 0.5W, Silicon, Unidirectional, Do-213Aa Rohs Compliant Microchip |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-213AA | ||
| VZ | 51 volts |