Zener Diode 25V 500mW ±5% Through Hole DO-35 (DO-204AH)
Manufacturer: Microchip Technology
Win Source Part Number: 1324475-JANTX1N4117-
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 nA @ 19 V
Voltage - Zener (Nom) (Vz): 25 V
Impedance (Max) (Zzt): 150 Ohms
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: DO-204AH, DO-35, Axial
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1086-17233,1086-1723
RoHS Status: RoHS non-compliant
DIODE ZENER 25V 500MW DO35
DIODE ZENER 25V 500MW DO35
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-17233-ND | 1324475-JANTX1N4117-1 | JANTX1N4117-1 | JANTX1N4117-1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | DO-204AH, DO-35, Axial | DO-35 (DO-204AH); DO-35 | DO-204AH, DO-35, Axial; DO-35 | |
| VZ | 25 volts | 25 volts | 25 volts |