Zener Diode 15V 500mW ±5% Surface Mount DO-213AA
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Series: Military, MIL-PRF-19500/435
Package: Bulk
Product Status: Active
Voltage - Zener (Nom) (Vz): 15 V
Tolerance: ±5%
Power - Max: 500 mW
Impedance (Max) (Zzt): 100 Ohms
DIODE ZENER 15V 500MW DO213AA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-17116-ND | JANTX1N4109UR-1 | |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products Diodes Zener Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| VZ | 15 volts | 15 volts | |
| ZZT | 100 ohms | 100 ohms |