Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
MICROCHIP TECHNOLOGY, INC.
JANTX1N3909A -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Microchip Technology, Inc.
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N3909A
Description
DIODE GEN PURP 50V 50A DO5
Description
DIODE GEN PURP 50V 50A DO5
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N3909A
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N3909A
DIODE GEN PURP 50V 50A DO5
DIODE GEN PURP 50V 50A DO5
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Rectifiers
Product Number
JANTX1N3909A
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Package
DO-5
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
1658298
Specs
Rectifier Configuration / Technology
Schottky
Package
D2PAK; D2pak (to-263)
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
Rectifier Diode
HR1N5614
Specs
I
FSM
30 amps
I
F
2000 mA
t
rr
2000 ns
View Details
Nexperia B.V.
High-speed switching diode
BAS16GWX
Specs
Diode Applications
Switching; High Voltage
RoHS Compliant
RoHS
V
F
715 to 0.7150 volts
View Details
10
suppliers
Infineon Technologies AG
Discrete Semiconductor Products
BAR14-1 E6327
View Details
2
suppliers