Microchip Technology, Inc. Discrete Semiconductor Products Diodes Rectifiers Single Diodes JANTX1N3893R

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: Military, MIL-PRF-19500/304 Package: Bulk Technology: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 38 A Speed: Fast Recovery =< 500ns, > 200mA (Io)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: Military, MIL-PRF-19500/304 Package: Bulk Technology: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 38 A Speed: Fast Recovery =< 500ns, > 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: Military, MIL-PRF-19500/304 Package: Bulk Technology: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 38 A Speed: Fast Recovery =< 500ns, > 200mA (Io)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: Military, MIL-PRF-19500/304
Package: Bulk
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 38 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)

Buy Now Datasheet
Single Diodes - 1086-15707-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-15707-ND
Single Diodes 1086-15707-ND
Diode Standard 400V 12A Chassis, Stud Mount DO-203AA (DO-4)

Diode Standard 400V 12A Chassis, Stud Mount DO-203AA (DO-4)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N3893R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N3893R
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N3893R
DIODE GEN PURP 400V 12A DO203AA

DIODE GEN PURP 400V 12A DO203AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1086-15707-ND JANTX1N3893R
Product Name Discrete Semiconductor Products Diodes Rectifiers Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
VF 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS868C08R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 80 volts
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
RF Diodes - BAR63-04W E6327 - 079410-BAR63-04W E6327 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
View Details
2 suppliers