Microchip Technology, Inc. Single Diodes JANTX1N3893A

Description
Diode Standard 400V 20A Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet
Description
Diode Standard 400V 20A Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - JANTX1N3893A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
JANTX1N3893A-ND
Single Diodes JANTX1N3893A-ND
Diode Standard 400V 20A Stud Mount DO-203AA (DO-4)

Diode Standard 400V 20A Stud Mount DO-203AA (DO-4)

Buy Now Datasheet
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: Military, MIL-PRF-19500/304 Package: Bulk Product Status: Active Technology: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 38 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: Military, MIL-PRF-19500/304
Package: Bulk
Product Status: Active
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 38 A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N3893A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N3893A
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N3893A
DIODE GEN PURP 400V 20A DO203AA

DIODE GEN PURP 400V 20A DO203AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number JANTX1N3893A-ND JANTX1N3893A
Product Name Single Diodes Discrete Semiconductor Products Diodes Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3645 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54A,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers