Manufacturer: Microchip Technology
Win Source Part Number: 922317-JANTX1N3891
Series: Military, MIL-PRF-19500/304
Features: Diode Standard 200 V 12A Stud Mount DO-203AA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-203AA, DO-4, Stud
Package: Bulk
Mounting: Stud Mount
Family Name: 1N3891
Categories: Discrete Semiconductor Products
Case / Package: DO-203AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-15305, 1086-15305-MIL
Diode Standard 200V 12A Stud Mount DO-203AA
DIODE GEN PURP 200V 12A DO203AA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 922317-JANTX1N3891 | 1086-15305-ND | JANTX1N3891 |
| Product Name | Diodes, Rectifiers - Single - JANTX1N3891 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 200 V 12A Stud Mount DO-203AA |