Zener Diode 5.1V 1W ±5% Through Hole DO-204AL (DO-41)
Win Source Part Number: 1028922-JANTX1N3826A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 3 µA @ 1 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 7 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): BZX85C4V7; BZX85C4V3; 1N4733ATR; 1N4733A G; BZX85C4V7-TAP; BZX85C4V3-TAPJANTX1N
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 1086-15302,1086-1530
Base Product Number: 1N3826
RoHS Status: RoHS non-compliant
DIODE ZENER 5.1V 1W DO204AL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-15302-ND | 1028922-JANTX1N3826A-1 | JANTX1N3826A-1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | DO-204AL, DO-41, Axial | DO-204AL (DO-41); DO-41 | |
| VZ | 5.1 volts | 5.1 volts |