Microchip Technology, Inc. Single Diodes JANTX1N3671A

Description
Diode Standard 800V 12A Stud Mount DO-203AA
Request a Quote Datasheet
Description
Diode Standard 800V 12A Stud Mount DO-203AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1086-15301-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-15301-ND
Single Diodes 1086-15301-ND
Diode Standard 800V 12A Stud Mount DO-203AA

Diode Standard 800V 12A Stud Mount DO-203AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N3671A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N3671A
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N3671A
DIODE GEN PURP 800V 12A DO203AA

DIODE GEN PURP 800V 12A DO203AA

Supplier's Site
Std Rectifier Do-4 Rohs Compliant Microchip - 33AJ5579 - Newark, An Avnet Company
Chicago, IL, United States
Std Rectifier Do-4 Rohs Compliant Microchip
33AJ5579
Std Rectifier Do-4 Rohs Compliant Microchip 33AJ5579
STD RECTIFIER DO-4 ROHS COMPLIANT: YES

STD RECTIFIER DO-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers
Product Number 1086-15301-ND JANTX1N3671A 33AJ5579
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Std Rectifier Do-4 Rohs Compliant Microchip
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG865C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 60 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30Z - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SC‑79 (SOD523)
RoHS Compliant RoHS
View Details
3 suppliers