Microchip Technology, Inc. Diodes, Rectifiers - Single - JANTX1N3595UR-1 JANTX1N3595UR-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 922315-JANTX1N3595UR -1 Series: Military, MIL-PRF-19500/241 Features: Diode Standard 125 V 150mA Surface Mount DO-213AA Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-213AA Package: Bulk Mounting: Surface Mount Family Name: 1N3595 Categories: Discrete Semiconductor Products Case / Package: DO-213AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15183, 1086-15183-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922315-JANTX1N3595UR -1 Series: Military, MIL-PRF-19500/241 Features: Diode Standard 125 V 150mA Surface Mount DO-213AA Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-213AA Package: Bulk Mounting: Surface Mount Family Name: 1N3595 Categories: Discrete Semiconductor Products Case / Package: DO-213AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15183, 1086-15183-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JANTX1N3595UR-1 - 922315-JANTX1N3595UR-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N3595UR-1
922315-JANTX1N3595UR-1
Diodes, Rectifiers - Single - JANTX1N3595UR-1 922315-JANTX1N3595UR-1
Manufacturer: Microchip Technology Win Source Part Number: 922315-JANTX1N3595UR -1 Series: Military, MIL-PRF-19500/241 Features: Diode Standard 125 V 150mA Surface Mount DO-213AA Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-213AA Package: Bulk Mounting: Surface Mount Family Name: 1N3595 Categories: Discrete Semiconductor Products Case / Package: DO-213AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15183, 1086-15183-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922315-JANTX1N3595UR-1
Series: Military, MIL-PRF-19500/241
Features: Diode Standard 125 V 150mA Surface Mount DO-213AA
Speed: Small Signal =< 200mA (Io), Any Speed
Package: DO-213AA
Package: Bulk
Mounting: Surface Mount
Family Name: 1N3595
Categories: Discrete Semiconductor Products
Case / Package: DO-213AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1086-15183, 1086-15183-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N3595UR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N3595UR-1
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N3595UR-1
DIODE GP 125V 150MA DO213AA

DIODE GP 125V 150MA DO213AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 922315-JANTX1N3595UR-1 JANTX1N3595UR-1
Product Name Diodes, Rectifiers - Single - JANTX1N3595UR-1 Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 125 V 150mA Surface Mount DO-213AA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2222898P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes - 3PF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
Discrete Semiconductor Products - Diodes - RF - 1013756-BAR6302VH6327XTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Package SOD-523; SC-79, SOD-523
View Details
5 suppliers