Diode Standard 125V 150mA Through Hole DO-35
DIODE GEN PURP 125V 150MA DO35
DIODE GEN PURP 125V 150MA DO35
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1086-15174-ND | JANTX1N3595-1 | JANTX1N3595-1 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | ||
| Life Cycle Stage | Active | ||
| VF | 0.9200 volts | 0.9200 volts |