Microchip Technology, Inc. Zener Diode JANTX1N3337B

Description
ZENER DIODE Product overview: JANTX1N3337B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JANTX1N3337B can be used for catalog matching and distributor lookup.
Request a Quote
Description
ZENER DIODE Product overview: JANTX1N3337B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JANTX1N3337B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-JANTX1N3337B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-JANTX1N3337B
Zener Diode 287-JANTX1N3337B
ZENER DIODE Product overview: JANTX1N3337B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JANTX1N3337B can be used for catalog matching and distributor lookup.

ZENER DIODE Product overview: JANTX1N3337B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JANTX1N3337B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - JANTX1N3337B - 922314-JANTX1N3337B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N3337B
922314-JANTX1N3337B
Diodes - Zener - Single - JANTX1N3337B 922314-JANTX1N3337B
Manufacturer: Microchip Technology Win Source Part Number: 922314-JANTX1N3337B Series: Military, MIL-PRF-19500/358 Operating Temperature Range: -65°C ~ 175°C (TJ) Features: Zener Diode 75 V 50 W ±5% Stud Mount DO-5 Package: Bulk Package: DO-203AB, DO-5, Stud Mounting: Stud Mount Categories: Discrete Semiconductor Products Case / Package: DO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.10.0050

Manufacturer: Microchip Technology
Win Source Part Number: 922314-JANTX1N3337B
Series: Military, MIL-PRF-19500/358
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: Zener Diode 75 V 50 W ±5% Stud Mount DO-5
Package: Bulk
Package: DO-203AB, DO-5, Stud
Mounting: Stud Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.10.0050

Buy Now
Discrete Semiconductor Products - Diodes - Zener - JANTX1N3337B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
JANTX1N3337B
Discrete Semiconductor Products - Diodes - Zener JANTX1N3337B
ZENER DIODE

ZENER DIODE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-JANTX1N3337B 922314-JANTX1N3337B JANTX1N3337B
Product Name Zener Diode Diodes - Zener - Single - JANTX1N3337B Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-5 DO-5
ZZT 9 ohms 9 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data