Zener Diode 68V 1W ±5% Through Hole DO-41
DIODE ZENER 68V 1W DO41
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1086-16684-ND | JANTX1N3040B-1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Life Cycle Stage | Removed; Discontinued at Digi-Key | |
| Package | DO-41; DO-41 |